location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36159
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36159
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967432
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2021 12:38:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring:
This short summary of the Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36159, Multicolour, Swimming ring, Image, PVC, 10 yr(s), 90 kg

Long summary description Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring:
This is an auto-generated long summary of Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring based on the first three specs of the first five spec groups.

Bestway 36159. Product color: Multicolour, Product type: Swimming ring, Coloration: Image. Width: 1100 mm, Depth: 800 mm, Height: 710 mm. Package width: 198 mm, Package depth: 198 mm, Package height: 55 mm. Quantity per pallet: 480 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Multicolour
Coloration *
Image
Material *
PVC
Product type *
Swimming ring
Maximum load weight
90 kg
Recommended age (min) *
10 yr(s)
Backrest
Yes
Theme
Unicorn
Intrastat code
95030095
Weight & dimensions
Width
1100 mm
Depth
800 mm
Weight & dimensions
Height
710 mm
Weight
548 g
Packaging data
Package width
198 mm
Package depth
198 mm
Package height
55 mm
Package volume
31000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
480 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 36294 pool/beach float Multicolour Pattern Vinyl Swim ring Bestway 36294 pool/beach float Multicolour Pattern Vinyl Swim ring
(show image)
36294 36294
Bestway 36163 pool/beach float Multicolour Pattern PVC Swimming ring Bestway 36163 pool/beach float Multicolour Pattern PVC Swimming ring
(show image)
36163 36163
Bestway 36158 pool/beach float Multicolour Image PVC Swimming ring Bestway 36158 pool/beach float Multicolour Image PVC Swimming ring
(show image)
36158 36158
Bestway 36155 pool/beach float Green Image Swimming ring Bestway 36155 pool/beach float Green Image Swimming ring
(show image)
36155 36155
Bestway 36124 pool/beach float Pink, White Vinyl Swim ring Bestway 36124 pool/beach float Pink, White Vinyl Swim ring
(show image)
36124 36124
Bestway 43228 pool/beach float Multicolour Vinyl Floating island Bestway 43228 pool/beach float Multicolour Vinyl Floating island
(show image)
43228 43228