location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93546 air mattress Single mattress Blue Male

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93546
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93546
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138972108
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2020 10:44:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 93546 air mattress Single mattress Blue Male
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single mattress
  • - Child Male
  • - Maximum load weight: 50 kg
  • - Blue
More>>>
Short summary description Bestway 93546 air mattress Single mattress Blue Male:
This short summary of the Bestway 93546 air mattress Single mattress Blue Male data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93546, Single mattress, Rectangle, Indoor

Long summary description Bestway 93546 air mattress Single mattress Blue Male:
This is an auto-generated long summary of Bestway 93546 air mattress Single mattress Blue Male based on the first three specs of the first five spec groups.

Bestway 93546. Type: Single mattress, Product color: Blue, Recommended age group: Child. Width: 760 mm, Length: 1320 mm, Height: 460 mm. Package width: 350 mm, Package depth: 330 mm, Package height: 90 mm. Minimum order quantity: 8 pc(s), Quantity per pallet: 128 pc(s). Battery type: AAA

Features
Shape
Rectangle
Type *
Single mattress
Product color *
Blue
Recommended age group *
Child
Suitable for
Indoor
Maximum load weight
50 kg
Backrest
Yes
Built-in air pump *
No
Recommended age (min)
2 yr(s)
Recommended age (max)
4 yr(s)
Built-in night light projector
Yes
Recommended gender
Male
Intrastat code
39269092
Weight & dimensions
Width
760 mm
Length
1320 mm
Height
460 mm
Weight & dimensions
Weight
1,94 kg
Packaging data
Package width
350 mm
Package depth
330 mm
Package height
90 mm
Package volume
71000 cm³
Package type
Box
Packaging content
Battery included
No
Repair patch included
Yes
Logistics data
Minimum order quantity
8 pc(s)
Quantity per pallet
128 pc(s)
Battery
Batteries required
Yes
Battery type
AAA
Number of batteries supported
3
Brand Image Article code product Stock Price from
Bestway 67602 air mattress Single mattress Multicolour Unisex Bestway 67602 air mattress Single mattress Multicolour Unisex
(show image)
67602 67602
Bestway 67556 air mattress Single mattress Grey Bestway 67556 air mattress Single mattress Grey
(show image)
67556 67556
Bestway 67401 air mattress Single mattress Black Bestway 67401 air mattress Single mattress Black
(show image)
67401 67401
Country Distributor
Lithuania 1 distributor(s)