location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93541 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93541
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93541 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961843
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:53:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 93541 inflatable toy:
This short summary of the Bestway 93541 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93541, Inflatable play center, 2 yr(s), Multicolour

Long summary description Bestway 93541 inflatable toy:
This is an auto-generated long summary of Bestway 93541 inflatable toy based on the first three specs of the first five spec groups.

Bestway 93541. Product type: Inflatable play center, Proper use: Indoor, Recommended age (min): 2 yr(s), Product color: Multicolour

Features
Product type *
Inflatable play center
Product color *
Multicolour
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Proper use
Indoor
Suitable for indoor use
Yes
Intrastat code
95030095
Weight & dimensions
Height
840 mm
Diameter
89 cm
Weight
1,13 kg
Packaging data
Package width
330 mm
Package depth
300 mm
Package height
60 mm
Package type
Box
Package volume
41000 cm³
Packaging content
Repair patch included
Yes
Packaging content
15 speelballen
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
180 pc(s)
Brand Image Article code product Stock Price from
Bestway 93506 inflatable toy Bestway 93506 inflatable toy
(show image)
93506 93506
Bestway 93520 inflatable toy Bestway 93520 inflatable toy
(show image)
93520 93520
Country Distributor
Lithuania 1 distributor(s)