location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Summer Fun 502010813NL pool part/accessory Chlorine dispenser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Summer Fun Check ‘Summer Fun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
502010813NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502010813NL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038755057563
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Summer Fun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 09:51:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Summer Fun 502010813NL pool part/accessory Chlorine dispenser:
This short summary of the Summer Fun 502010813NL pool part/accessory Chlorine dispenser data-sheet is auto-generated and uses the product title and the first six key specs.

Summer Fun 502010813NL, Chlorine dispenser, Blue, White, 20 g, 770 g, Loose package, 125 mm

Long summary description Summer Fun 502010813NL pool part/accessory Chlorine dispenser:
This is an auto-generated long summary of Summer Fun 502010813NL pool part/accessory Chlorine dispenser based on the first three specs of the first five spec groups.

Summer Fun 502010813NL. Product type: Chlorine dispenser, Product color: Blue, White, Chlorine tablet weight (max): 20 g. Weight: 770 g. Package type: Loose package, Package width: 125 mm, Package depth: 125 mm. Minimum order quantity: 24 pc(s), Quantity per pallet: 972 pc(s)

Brand Image Article code product Stock Price from
Bestway 58595 pool part/accessory Thermometer Bestway 58595 pool part/accessory Thermometer
(show image)
58595 58595
Pool Improve

Pool Improve PD1005 pool part/accessory Chlorine dispenser
(show image)
PD1005 PD1005
Gre

Gre 40054 (CN) pool part/accessory Thermometer
(show image)
40054 (CN) 40054 (CN)
Bestway 58210 pool part/accessory Chlorine/Bromine dispenser Bestway 58210 pool part/accessory Chlorine/Bromine dispenser
(show image)
58210 58210