HP OMEN Dyad Earbuds, Wired, Calls/Music, 20 - 20000 Hz, 26 g, Headset, Black
HP OMEN Dyad Earbuds. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1,53 m. Weight: 26 g. Product color: Black