location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reversible 13.3-inch Sleeve 33,8 cm (13.3") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reversible 13.3-inch Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7ZE82A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721746856 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Reversible 13.3-inch Sleeve 33,8 cm (13.3") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 33,8 cm (13.3") Black
  • - Neoprene
  • - Brand compatibility: HP
  • - 160 g
More>>>
Short summary description HP Reversible 13.3-inch Sleeve 33,8 cm (13.3") Sleeve case Black:
This short summary of the HP Reversible 13.3-inch Sleeve 33,8 cm (13.3") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reversible 13.3-inch Sleeve, Sleeve case, 33,8 cm (13.3"), 160 g

Long summary description HP Reversible 13.3-inch Sleeve 33,8 cm (13.3") Sleeve case Black:
This is an auto-generated long summary of HP Reversible 13.3-inch Sleeve 33,8 cm (13.3") Sleeve case Black based on the first three specs of the first five spec groups.

HP Reversible 13.3-inch Sleeve. Case type: Sleeve case, Maximum screen size: 33,8 cm (13.3"). Weight: 160 g. Surface coloration: Pattern

Features
Surface coloration
Pattern
Maximum screen size *
33,8 cm (13.3")
Case type *
Sleeve case
Material *
Neoprene
Product main color *
Black
Brand compatibility *
HP
Weight & dimensions
Width
340 mm
Depth
253 mm
Height
10 mm
Weight
160 g
Package depth
160 mm
Package weight
160 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)