location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend 1GB Proprietary Memory/NEC memory module DDR2 667 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB Proprietary Memory/NEC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS1GNE6610
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Transcend 1GB Proprietary Memory/NEC memory module DDR2 667 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 GB DDR2 667 MHz
  • - 240-pin DIMM
  • - CAS latency: 5
  • - 1.8 V
More>>>
Short summary description Transcend 1GB Proprietary Memory/NEC memory module DDR2 667 MHz:
This short summary of the Transcend 1GB Proprietary Memory/NEC memory module DDR2 667 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend 1GB Proprietary Memory/NEC, 1 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Transcend 1GB Proprietary Memory/NEC memory module DDR2 667 MHz:
This is an auto-generated long summary of Transcend 1GB Proprietary Memory/NEC memory module DDR2 667 MHz based on the first three specs of the first five spec groups.

Transcend 1GB Proprietary Memory/NEC. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Brand Image Article code product Stock Price from
Transcend

Transcend 512MB Proprietary Memory/NEC memory module 0,5 GB DDR2 667 MHz
(show image)
TS512MNE6610 512MB Proprietary Memory/NEC 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend 256MB Proprietary Memory/NEC memory module 0,25 GB DDR2 667 MHz
(show image)
TS256MNE6610 256MB Proprietary Memory/NEC 0.00
(excl. VAT)
0 (incl. VAT)