location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t430 1,1 GHz ThinPro 740 g Black N4000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3VL60AA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545196017 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP t430 1,1 GHz ThinPro 740 g Black N4000
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4000 1,1 GHz
  • - 2 GB DDR4L-SDRAM 1866 MHz 1 x 2 GB
  • - 32 GB Flash
  • - Intel® UHD Graphics 600
  • - Ethernet LAN Bluetooth 4.2
  • - ThinPro
More>>>
Short summary description HP t430 1,1 GHz ThinPro 740 g Black N4000:
This short summary of the HP t430 1,1 GHz ThinPro 740 g Black N4000 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t430, 1,1 GHz, Intel, Intel® Celeron®, N4000, 2,6 GHz, 4 MB

Long summary description HP t430 1,1 GHz ThinPro 740 g Black N4000:
This is an auto-generated long summary of HP t430 1,1 GHz ThinPro 740 g Black N4000 based on the first three specs of the first five spec groups.

HP t430. Processor frequency: 1,1 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 2 GB, Internal memory type: DDR4L-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X), WLAN controller model: Intel Dual Band Wireless-AC 9260

Processor
Processor frequency *
1,1 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor model
N4000
Processor cores
2
Processor boost frequency
2,6 GHz
Processor cache
4 MB
Memory
Internal memory *
2 GB
Internal memory type
DDR4L-SDRAM
Memory clock speed
1866 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
Intel® UHD Graphics 600
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetooth version
4.2
WLAN controller model
Intel Dual Band Wireless-AC 9260
WLAN controller manufacturer
Intel
Network
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
DisplayPorts quantity
1
HDMI ports quantity
1
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
ThinPro
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
135 mm
Depth
135 mm
Height
32 mm
Weight
740 g
Packaging content
Mouse included
Yes
Keyboard included
Yes