location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions I-Series E692048 All-in-One PC/workstation Intel® Celeron® J4105 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E692048
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E692048 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843173109435 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Elo Touch Solutions I-Series E692048 All-in-One PC/workstation Intel® Celeron® J4105 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One tablet PC Black 100 W
  • - Intel® Celeron® J4105 1,5 GHz
  • - Touchscreen 39,6 cm (15.6") Full HD 1920 x 1080
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
More>>>
Short summary description Elo Touch Solutions I-Series E692048 All-in-One PC/workstation Intel® Celeron® J4105 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:
This short summary of the Elo Touch Solutions I-Series E692048 All-in-One PC/workstation Intel® Celeron® J4105 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions I-Series E692048, 39,6 cm (15.6"), Full HD, Intel® Celeron®, 4 GB, 128 GB, Black

Long summary description Elo Touch Solutions I-Series E692048 All-in-One PC/workstation Intel® Celeron® J4105 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Elo Touch Solutions I-Series E692048 All-in-One PC/workstation Intel® Celeron® J4105 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Elo Touch Solutions I-Series E692048. Product type: All-in-One tablet PC. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Product color: Black

Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)