Elo Touch Solutions logo

Elo Touch Solutions I-Series E850591 All-in-One PC/workstation Intel® Core™ i3 i3-8100T 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Wi-Fi 5 (802.11ac) Black

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54531
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Elo Touch Solutions I-Series E850591 All-in-One PC/workstation Intel® Core™ i3 i3-8100T 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Wi-Fi 5 (802.11ac) Black:

Elo Touch Solutions I-Series E850591, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 128 GB, Windows 10

Long summary description Elo Touch Solutions I-Series E850591 All-in-One PC/workstation Intel® Core™ i3 i3-8100T 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Wi-Fi 5 (802.11ac) Black:

Elo Touch Solutions I-Series E850591. Product type: All-in-One tablet PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3,1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.