location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PN350M stylus pen 18 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN350M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-PN350M-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116340904 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2023 13:25:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PN350M stylus pen 18 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: Laptop
  • - Brand compatibility: Dell
  • - Black
  • - Battery life: 18 month(s)
More>>>
Short summary description DELL PN350M stylus pen 18 g Black:
This short summary of the DELL PN350M stylus pen 18 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PN350M, Laptop, Dell, Black, Inspiron 7590/ 7390 2-in-1, AAAA, 18 month(s)

Long summary description DELL PN350M stylus pen 18 g Black:
This is an auto-generated long summary of DELL PN350M stylus pen 18 g Black based on the first three specs of the first five spec groups.

DELL PN350M. Device compatibility: Laptop, Brand compatibility: Dell, Product color: Black. Weight: 18 g, Width: 9,5 mm, Height: 138 mm. Quantity per pack: 1 pc(s), Package type: Box, Package width: 173 mm

Features
Device compatibility *
Laptop
Brand compatibility *
Dell
Compatibility
Inspiron 7590/ 7390 2-in-1
Product color *
Black
Battery type
AAAA
Battery life
18 month(s)
Buttons quantity
2
Weight & dimensions
Weight
18 g
Width
9,5 mm
Weight & dimensions
Height
138 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
173 mm
Package depth
59 mm
Package height
19,5 mm
Package weight
76 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)