location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology Canvas Select Plus 512 GB SDXC UHS-I Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Canvas Select Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCS2/512GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617298727 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 10:41:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kingston Technology Canvas Select Plus 512 GB SDXC UHS-I Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 512 GB SDXC Class 10 UHS-I
  • - Class 3 (U3) V30 100 MB/s
  • - Shock resistant, Vibration proof, X-ray proof
  • - Black
More>>>
Short summary description Kingston Technology Canvas Select Plus 512 GB SDXC UHS-I Class 10:
This short summary of the Kingston Technology Canvas Select Plus 512 GB SDXC UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology Canvas Select Plus, 512 GB, SDXC, Class 10, UHS-I, 100 MB/s, 85 MB/s

Long summary description Kingston Technology Canvas Select Plus 512 GB SDXC UHS-I Class 10:
This is an auto-generated long summary of Kingston Technology Canvas Select Plus 512 GB SDXC UHS-I Class 10 based on the first three specs of the first five spec groups.

Kingston Technology Canvas Select Plus. Capacity: 512 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, Write speed: 85 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Protection features: Shock resistant, Vibration proof, X-ray proof, Product color: Black

Memory
Capacity *
512 GB
Flash card type *
SDXC
Read speed
100 MB/s
Write speed
85 MB/s
Internal memory type
UHS-I
UHS Speed Class
Class 3 (U3)
Video Speed Class
V30
Flash memory class *
Class 10
Supported file systems
exFAT
Features
Product color
Black
Protection features
Shock resistant, Vibration proof, X-ray proof
Compatible operating systems
Android
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
2,1 mm
Weight & dimensions
Depth
24 mm
Height
32 mm
Weight
0,2 g
Packaging data
Quantity per pack
1 pc(s)
Package width
5,59 mm
Package depth
101,6 mm
Package height
114,3 mm
Package weight
12,7 g
Packaging content
Memory adapter included
SD
Logistics data
Country of origin
China
Harmonized System (HS) code
85235190
Master (outer) case width
114,3 mm
Master (outer) case length
120,7 mm
Master (outer) case height
94 mm
Master (outer) case weight
362 g
Quantity per master (outer) case
25 pc(s)
Source Review comments Score
babeltechreviews.com
Updated:
2020-05-01 08:58:07
Reviewing Kingston's Canvas Select Plus, Go Plus & React Plus SD & MicroSD cards...
0%
legitreviews.com
Updated:
2020-07-12 05:05:17
Kingston Digital released the ‘Canvas' series of Flash memory cards in 2018 and while the series was widely popular, it was due for refresh as consumer needs have changes and speeds have improved. In March 2020, Kingston released the new and improved ‘Can...
0%
Brand Image Article code product Stock Price from
Kingston Technology Canvas Select Plus 256 GB MicroSDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 256 GB MicroSDXC UHS-I Class 10
(show image)
SDCS2/256GB Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 512 GB MicroSDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 512 GB MicroSDXC UHS-I Class 10
(show image)
SDCS2/512GBSP Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 256 GB MicroSDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 256 GB MicroSDXC UHS-I Class 10
(show image)
SDCS2/256GBSP Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 128 GB MicroSDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 128 GB MicroSDXC UHS-I Class 10
(show image)
SDCS2/128GBSP Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10
(show image)
SDCS2/64GBSP Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 128 GB MicroSDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 128 GB MicroSDXC UHS-I Class 10
(show image)
SDCS2/128GB Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10
(show image)
SDCS2/64GB-3P1A Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 64 GB SDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 64 GB SDXC UHS-I Class 10
(show image)
SDCS2/64GB-2P1A Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10 Kingston Technology Canvas Select Plus 64 GB MicroSDXC UHS-I Class 10
(show image)
SDCS2/64GB Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Canvas Select Plus 32 GB MicroSDHC UHS-I Class 10 Kingston Technology Canvas Select Plus 32 GB MicroSDHC UHS-I Class 10
(show image)
SDCS2/32GB-3P1A Canvas Select Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
México 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Portugal 2 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)