location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT411
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT41142-T3E0000Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174466994 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 10:49:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal / Thermal transfer POS printer
  • - 203 x 203 DPI
  • - 2,4 ips
  • - Built-in display 10,9 cm (4.3")
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Bluetooth Serial interface
  • - Black, Grey
  • - 16,3 kg
More>>>
Short summary description Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer:
This short summary of the Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZT411, Direct thermal / Thermal transfer, POS printer, 203 x 203 DPI, 2,4 ips, 0.058 - 0.25 µm, 10,4 cm

Long summary description Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer:
This is an auto-generated long summary of Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer based on the first three specs of the first five spec groups.

Zebra ZT411. Print technology: Direct thermal / Thermal transfer, Type: POS printer, Maximum resolution: 203 x 203 DPI. Printing media thickness: 0.058 - 0.25 µm, Maximum printing width: 10,4 cm, Maximum media length: 450 m. Connectivity technology: Wired & Wireless, Serial interface type: RS-232, Standard interfaces: Bluetooth, Ethernet, RJ-45, RS-232. Ethernet LAN data rates: 10,100 Mbit/s. Storage media: Flash, Flash memory: 512 MB, RAM capacity: 256 GB

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)