location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Canton CD 50.2 100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canton Check ‘Canton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD 50.2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02074
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010243020747
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Canton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canton CD 50.2 100 W:
This short summary of the Canton CD 50.2 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Canton CD 50.2, 1.0 channels, 100 W, 8 Ω

Long summary description Canton CD 50.2 100 W:
This is an auto-generated long summary of Canton CD 50.2 100 W based on the first three specs of the first five spec groups.

Canton CD 50.2. Audio output channels: 1.0 channels. RMS rated power: 100 W, Impedance: 8 Ω, Sensitivity: 86,5 dB

Brand Image Article code product Stock Price from
Canton

Canton CD 10.2 100 W
(show image)
02076 CD 10.2 0.00
(excl. VAT)
0 (incl. VAT)
Canton

Canton CD 10.2 White 40 W
(show image)
02075 CD 10.2 0.00
(excl. VAT)
0 (incl. VAT)
Canton

Canton CD 50.2 White 50 W
(show image)
02073 CD 50.2 0.00
(excl. VAT)
0 (incl. VAT)
Canton

Canton CD 100.2 120 W
(show image)
02072 CD 100.2 0.00
(excl. VAT)
0 (incl. VAT)
Canton

Canton CD 100.2 Black 70 W
(show image)
02071 CD 100.2 0.00
(excl. VAT)
0 (incl. VAT)