location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson V12H917F01 projector accessory I/O Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V12H917F01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H917F01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946662961
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:26:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson V12H917F01 projector accessory I/O Module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - I/O Module
  • - Brand compatibility: Epson
  • - Wired
More>>>
Short summary description Epson V12H917F01 projector accessory I/O Module:
This short summary of the Epson V12H917F01 projector accessory I/O Module data-sheet is auto-generated and uses the product title and the first six key specs.

Epson V12H917F01, I/O Module, Epson, Pro L12000Q, Pro L20000U, Wired, 105 mm, 263 mm

Long summary description Epson V12H917F01 projector accessory I/O Module:
This is an auto-generated long summary of Epson V12H917F01 projector accessory I/O Module based on the first three specs of the first five spec groups.

Epson V12H917F01. Product type: I/O Module, Brand compatibility: Epson, Compatibility: Pro L12000Q, Pro L20000U. Connectivity technology: Wired. Package width: 105 mm, Package depth: 263 mm, Package height: 250 mm. Quantity per pack: 1 pc(s)

Features
Product type *
I/O Module
Brand compatibility *
Epson
Compatibility
Pro L12000Q, Pro L20000U
Ports & interfaces
Connectivity technology
Wired
Weight & dimensions
Package width
105 mm
Weight & dimensions
Package depth
263 mm
Package height
250 mm
Package weight
0,78 g
Technical details
Country of origin
Japan
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)