location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P784-006-DVU KVM cable Black 1,83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P784-006-DVU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P784-006-DVU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242341 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P784-006-DVU KVM cable Black 1,83 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,83 m
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - Video port type: DVI-I
  • - 2560 x 1600 pixels
  • - Black
More>>>
Short summary description Tripp Lite P784-006-DVU KVM cable Black 1,83 m:
This short summary of the Tripp Lite P784-006-DVU KVM cable Black 1,83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P784-006-DVU, 1,83 m, USB, USB, DVI-I, Black, Male

Long summary description Tripp Lite P784-006-DVU KVM cable Black 1,83 m:
This is an auto-generated long summary of Tripp Lite P784-006-DVU KVM cable Black 1,83 m based on the first three specs of the first five spec groups.

Tripp Lite P784-006-DVU. Cable length: 1,83 m, Keyboard port type: USB, Mouse port type: USB. Weight: 650 g, Package width: 254 mm, Package depth: 12,7 mm. Depth: 12,7 mm, Height: 304,8 mm, Width: 254 mm

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332242348
Performance
Product color
Black
Cable length *
1,83 m
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
Connector 1 gender
Male
Connector 2 gender
Male
Maximum video resolution
2560 x 1600 pixels
Country of origin
China
Packaging data
Weight
650 g
Package width
254 mm
Package depth
12,7 mm
Package height
304,8 mm
Package weight
650 g
Logistics data
Harmonized System (HS) code
8544,42,2000
Other features
Depth
12,7 mm
Height
304,8 mm
Width
254 mm
Brand Image Article code product Stock Price from
Tripp Lite B055-001-C KVM cable Black 0,25 m Tripp Lite B055-001-C KVM cable Black 0,25 m
(show image)
B055-001-C B055-001-C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM cable Black, Green 1,83 m Tripp Lite P778-006-DP KVM cable Black, Green 1,83 m
(show image)
P778-006-DP P778-006-DP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Grey 3 m Tripp Lite P785-HKIT10 KVM cable Black, Blue, Grey 3 m
(show image)
P785-HKIT10 P785-HKIT10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Grey 1,8 m Tripp Lite P785-HKIT06 KVM cable Black, Blue, Grey 1,8 m
(show image)
P785-HKIT06 P785-HKIT06 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3,5 m Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3,5 m
(show image)
P785-DPKIT10 P785-DPKIT10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1,8 m Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1,8 m
(show image)
P785-DPKIT06 P785-DPKIT06 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM cable Black 3,05 m Tripp Lite P782-010-HA KVM cable Black 3,05 m
(show image)
P782-010-HA P782-010-HA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM cable Black 1,83 m Tripp Lite P782-006-HA KVM cable Black 1,83 m
(show image)
P782-006-HA P782-006-HA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 3,05 m Tripp Lite P784-010-U KVM cable Black 3,05 m
(show image)
P784-010-U P784-010-U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010 KVM cable Black 3,05 m Tripp Lite P784-010 KVM cable Black 3,05 m
(show image)
P784-010 P784-010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)