location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P960-001-M2-NE interface cards/adapter Internal SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P960-001-M2-NE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P960-001-M2-NE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242600 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:50:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P960-001-M2-NE interface cards/adapter Internal SATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: M.2
  • - Output interface: SATA
  • - Green
More>>>
Short summary description Tripp Lite P960-001-M2-NE interface cards/adapter Internal SATA:
This short summary of the Tripp Lite P960-001-M2-NE interface cards/adapter Internal SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P960-001-M2-NE, M.2, SATA, Green, China, CE, FCC, REACH, 10 - 50 °C

Long summary description Tripp Lite P960-001-M2-NE interface cards/adapter Internal SATA:
This is an auto-generated long summary of Tripp Lite P960-001-M2-NE interface cards/adapter Internal SATA based on the first three specs of the first five spec groups.

Tripp Lite P960-001-M2-NE. Host interface: M.2, Output interface: SATA. Product color: Green, Country of origin: China, Certification: CE, FCC, REACH. Weight: 50 g. Package width: 121,9 mm, Package depth: 154,9 mm, Package height: 27,9 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 139,7 mm, Master (outer) case length: 261,6 mm

Ports & interfaces
Host interface *
M.2
Output interface *
SATA
SATA revision
3.0
Number of M.2 (B) slots
1
Design
Internal *
Yes
Product color
Green
LED indicators
Yes
Country of origin
China
Certification
CE, FCC, REACH
Features
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
0 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
RoHS
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332242607
Compliance certificates
RoHS
Weight & dimensions
Weight
50 g
Packaging data
Quantity
1
Mounting brackets included
Yes
Manual
Yes
Package width
121,9 mm
Package depth
154,9 mm
Package height
27,9 mm
Package weight
80 g
Logistics data
Harmonized System (HS) code
8473,30,9100
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
139,7 mm
Master (outer) case length
261,6 mm
Master (outer) case height
175,3 mm
Master (outer) case weight
950 g
Brand Image Article code product Stock Price from
Tripp Lite P937-000 interface cards/adapter Internal SATA Tripp Lite P937-000 interface cards/adapter Internal SATA
(show image)
P937-000 P937-000 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U438-06N-G2-W interface cards/adapter Tripp Lite U438-06N-G2-W interface cards/adapter
(show image)
U438-06N-G2-W U438-06N-G2-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U438-06N-G1-W interface cards/adapter Tripp Lite U438-06N-G1-W interface cards/adapter
(show image)
U438-06N-G1-W U438-06N-G1-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-W interface cards/adapter Tripp Lite U338-06N-SATA-W interface cards/adapter
(show image)
U338-06N-SATA-W U338-06N-SATA-W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-B interface cards/adapter Tripp Lite U338-06N-SATA-B interface cards/adapter
(show image)
U338-06N-SATA-B U338-06N-SATA-B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P960-001-M2 interface cards/adapter Tripp Lite P960-001-M2 interface cards/adapter
(show image)
P960-001-M2 P960-001-M2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P960-001-MSATA interface cards/adapter Tripp Lite P960-001-MSATA interface cards/adapter
(show image)
P960-001-MSATA P960-001-MSATA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)