location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SCF245/22 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
For baby's sensitive skin 6-18m ultra air pacifier
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF245/22
Category:
Also known as dummies, these are plastic devices placed in babies' mouths to stop them crying and keep them happy.
Baby Pacifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SCF245/22 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 extra large air holes
  • - Skin stays drier
  • - Comfortable, rounded edges
  • - Nipple acceptance
  • - Silky textured nipple
  • - Orthodontic nipple
  • - Sterilizer / carrying case
  • - Case makes sterilizing easy
  • - Made in the UK
More>>>
Short summary description Philips SCF245/22 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink:
This short summary of the Philips SCF245/22 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SCF245/22, Ultra soft pacifier, Orthodontic, Silicone, Girl, Dishwasher proof, 2 pc(s)

Long summary description Philips SCF245/22 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink:
This is an auto-generated long summary of Philips SCF245/22 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink based on the first three specs of the first five spec groups.

Philips SCF245/22. Type: Ultra soft pacifier, Nipple teat shape: Orthodontic, Nipple material: Silicone. Number of products included: 2 pc(s)

4 extra large air holes
4 extra large air holes

ultra air is designed to allow maximum air flow, so your baby's sensitive skin can breathe.

98% of babies accept our ultra air pacifier*
98% of babies accept our ultra air pacifier*

Babies know what they like! We asked moms how their little ones respond to our textured silicone nipples and on average 98% said that their baby accepts the Philips Avent ultra soft and ultra air pacifiers.

Sterilizing in the microwave is safe and easy
Sterilizing in the microwave is safe and easy

With our carry case you can sterilize your baby's pacifier in the microwave and store hygienically when you're on the move.

Made at our award-winning site in the UK
Made at our award-winning site in the UK

You can be sure that your little one's comfort is in good hands. This pacifier was made at our award-winning site in the UK.*

Skin stays drier while soothing
Skin stays drier while soothing

Your little one's sensitive skin stays drier while soothing, thanks to this pacifier's breathable design with maximum air flow.

Textured, silky nipple for soothing comfort
Textured, silky nipple for soothing comfort

This pacifier’s silky, textured silicone nipple soothes and comforts your little one.

Simple steps for reliable sterilization in 3 minutes
Simple steps for reliable sterilization in 3 minutes

Place well-rinsed pacifiers into the case, add 25ml/1 fl. oz. of water and microwave at 750-1000W for 3 minutes. Leave to cool for 5 minutes, drain water and they're ready to go.

Rounded edges for comfortable soothing
Rounded edges for comfortable soothing

The ultra air shield is lightweight and features rounded edges for your baby's comfort.

Designed for natural oral development
Designed for natural oral development

Our collapsible silicone nipple has a symmetrical shape that respects your baby's palate, teeth and gums as he or she grows.

Features
Type *
Ultra soft pacifier
Nipple teat shape
Orthodontic
Nipple material
Silicone
Product color
Peach, Pink
Recommended gender
Girl
Recommended age (min)
6 month(s)
Recommended age (max)
18 month(s)
Safety ring
Yes
Features
Country of origin
England
Dishwasher proof
Yes
Easy to clean
Yes
Packaging content
Number of products included
2 pc(s)
Carrying case
Yes
Sterilizer
Yes
Technical details
Doesn't contain
Bisphenol A (BPA)
Brand Image Article code product Stock Price from
Philips AVENT SCF185/00 baby pacifier Classic baby pacifier Philips AVENT SCF185/00 baby pacifier Classic baby pacifier
(show image)
SCF185/00 SCF185/00