location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R99706 printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R99706
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99706
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017534997060
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2019 22:54:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 003R99706 printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - 20000 pages
  • - Printing colors: Black
More>>>
Short summary description Xerox 003R99706 printer drum Original:
This short summary of the Xerox 003R99706 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 003R99706, Original, 20000 pages, Black, DR7000, 180 mm, 359 mm

Long summary description Xerox 003R99706 printer drum Original:
This is an auto-generated long summary of Xerox 003R99706 printer drum Original based on the first three specs of the first five spec groups.

Xerox 003R99706. Type: Original, Page yield: 20000 pages, Printing colors: Black. Width: 180 mm, Depth: 359 mm, Height: 136 mm

Features
Printing colors
Black
Type *
Original
Page yield *
20000 pages
OEM code
DR7000
Weight & dimensions
Width
180 mm
Depth
359 mm
Height
136 mm
Brand Image Article code product Stock Price from
MM Black Drum Unit - Brother DR7000 - For Brother DCP / HL / MFC MM Black Drum Unit - Brother DR7000 - For Brother DCP / HL / MFC
(show image)
25025DK Black Drum Unit - Brother DR7000 - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)