location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions I-Series 3.0 Qualcomm Snapdragon APQ8053 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One PC 3 GB DDR3L-SDRAM 32 GB SSD Android 8.1 Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E462193 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843173106687 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Elo Touch Solutions I-Series 3.0 Qualcomm Snapdragon APQ8053 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One PC 3 GB DDR3L-SDRAM 32 GB SSD Android 8.1 Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business All-in-One PC Black
  • - Qualcomm Snapdragon APQ8053 2 GHz
  • - Touchscreen 39,6 cm (15.6") Full HD 1920 x 1080 TFT
  • - 3 GB DDR3L-SDRAM
  • - 32 GB SSD Card reader integrated
  • - 1920 x 1080 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Android 8.1
More>>>
Short summary description Elo Touch Solutions I-Series 3.0 Qualcomm Snapdragon APQ8053 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One PC 3 GB DDR3L-SDRAM 32 GB SSD Android 8.1 Wi-Fi 5 (802.11ac) Black:
This short summary of the Elo Touch Solutions I-Series 3.0 Qualcomm Snapdragon APQ8053 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One PC 3 GB DDR3L-SDRAM 32 GB SSD Android 8.1 Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions I-Series 3.0, 39,6 cm (15.6"), Full HD, Qualcomm Snapdragon, 3 GB, 32 GB, Android 8.1

Long summary description Elo Touch Solutions I-Series 3.0 Qualcomm Snapdragon APQ8053 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One PC 3 GB DDR3L-SDRAM 32 GB SSD Android 8.1 Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Elo Touch Solutions I-Series 3.0 Qualcomm Snapdragon APQ8053 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen All-in-One PC 3 GB DDR3L-SDRAM 32 GB SSD Android 8.1 Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Elo Touch Solutions I-Series 3.0. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Qualcomm Snapdragon, Processor frequency: 2 GHz. Internal memory: 3 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Built-in camera. Operating system installed: Android 8.1. Product color: Black

Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)