location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85 28-ml Magenta DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9426A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8087366708698 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:20:45
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Dec 2020
Product end of life date
Guarantee: This product has a limitedWarranty standard statement: This product has a limitedIf this product is defective, contact HP (or your retailer) before the end of thedate, printed on the cartridge.does not cover empty or refilled products, printer expired products, or products that have been misused or tampered with. For completedetails, please ask your retailer or visit our website at: /support/inkjet.
Long product name HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original :
The short editorial description of HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original

HP 85 28-ml Magenta Ink Cartridge with Vivera Ink
More>>>
HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original:
The official marketing text of HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original as supplied by the manufacturer






Short summary description HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original:
This short summary of the HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 85 28-ml Magenta DesignJet Ink Cartridge, Magenta, Dye-based ink, 28 ml, 1 pc(s)

Long summary description HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 85 28-ml Magenta DesignJet ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 85 28-ml Magenta DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Color ink volume: 28 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP Designjet 30, 90, 130
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
28 ml
Type *
Original
Ink type
Dye-based ink
Printing colors *
Magenta
Brand compatibility *
HP
OEM code
C9426A
Country of origin
Singapore
Quantity per box
1 pc(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
116,8 mm
Weight & dimensions
Depth
26,4 mm
Height
157,5 mm
Weight
67,8 g
Package width
116,8 mm
Package depth
26,4 mm
Package height
157,5 mm
Package weight
60 g
Logistics data
Quantity per pallet
4200 pc(s)
Number of cartons per pallet
84 pc(s)
Pallet weight
290,39 g
Quantity per master (outer) case
50 pc(s)
Master (outer) case weight
4,71 g
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
4,71 g
Other features
Pallet dimensions (W x D x H)
1016 x 1219,2 x 1930,4 mm
Stacking number for pallet
1 pc(s)
Pallet size (EU)
1200 x 800 x 1866 mm
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
United Kingdom 3 distributor(s)