HP logo

HP 91 print head Inkjet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
299663
Info modified on:
02 Nov 2024, 02:13:24
Guarantee:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 91 print head Inkjet:

HP 91 Magenta and Yellow Printhead

HP 91 print head Inkjet:




Short summary description HP 91 print head Inkjet:

HP 91, HP DesignJet Z6100 Printer series, Inkjet, Magenta, Yellow, C9461A, Singapore, 28 mm

Long summary description HP 91 print head Inkjet:

HP 91. Compatibility: HP DesignJet Z6100 Printer series, Print technology: Inkjet, Printing colors: Magenta, Yellow. Width: 28 mm, Depth: 143 mm, Height: 132 mm. Package width: 28 mm, Package depth: 143 mm, Package height: 132 mm. Number of cartons per pallet: 80 pc(s), Quantity per pallet: 1920 pc(s), Number of layers per pallet: 8 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.