location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9417A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170483090 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:41:30
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow :
The short editorial description of HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow

HP 38 Yellow Pigment Ink Cartridge with Vivera Ink
More>>>
HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow:
The official marketing text of HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow as supplied by the manufacturer




Short summary description HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow:
This short summary of the HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 38, Standard Yield, Yellow, Pigment-based ink, 1 pc(s), 8000 pages

Long summary description HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow:
This is an auto-generated long summary of HP 38 ink cartridge 1 pc(s) Original Standard Yield Yellow based on the first three specs of the first five spec groups.

HP 38. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Color ink page yield: 8000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP PhotoSmart Pro B8850/B9180
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink page yield *
8000 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Yellow
Brand compatibility *
HP
OEM code
C9417A
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
110 mm
Depth
25 mm
Height
147 mm
Weight
70 g
Packaging data
Package width
25 mm
Package depth
110 mm
Package height
147 mm
Package weight
90 g
Country Distributor
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)