location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Fuzzy 945GM2 Socket M (mPGA478MT) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fuzzy 945GM2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9642-010
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:28:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Fuzzy 945GM2 Socket M (mPGA478MT) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Socket M (mPGA478MT)
  • - mini ITX 7.1 channels
  • - Maximum internal memory: 2 GB
  • - GMA 950 224
More>>>
Short summary description MSI Fuzzy 945GM2 Socket M (mPGA478MT) mini ITX:
This short summary of the MSI Fuzzy 945GM2 Socket M (mPGA478MT) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Fuzzy 945GM2, Intel, Socket M (mPGA478MT), 2 GB, 224 MB, GMA 950, Intel® 82573L

Long summary description MSI Fuzzy 945GM2 Socket M (mPGA478MT) mini ITX:
This is an auto-generated long summary of MSI Fuzzy 945GM2 Socket M (mPGA478MT) mini ITX based on the first three specs of the first five spec groups.

MSI Fuzzy 945GM2. Processor manufacturer: Intel, Processor socket: Socket M (mPGA478MT). Maximum internal memory: 2 GB. Maximum graphics card memory: 224 MB, Graphics card: GMA 950. LAN controller: Intel® 82573L, Networking features: 10/100/1000Mbps Base-T X3. Motherboard form factor: mini ITX, Audio output channels: 7.1 channels, Power source type: ATX

Processor
Processor manufacturer *
Intel
Processor socket *
Socket M (mPGA478MT)
Memory
Maximum internal memory *
2 GB
Graphics
Maximum graphics card memory
224 MB
Graphics card
GMA 950
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
2
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Parallel ports quantity
1
Network
LAN controller
Intel® 82573L
Networking features
10/100/1000Mbps Base-T X3
Features
Audio output channels *
7.1 channels
Motherboard form factor *
mini ITX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCI Express x16 1 x 32-bit PCI
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Other features
Controller interface type
IDE, SATA
I/O ports
RS-232 x1 RS-232x2(0,5,12V) RS-422/485 x2 8@/8 out GPIO Ultra DMA 66/100 x1