location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive 43,9 cm (17.3") Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD08AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 08:45:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Executive 43,9 cm (17.3") Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toploader bag 43,9 cm (17.3") Black
  • - Brand compatibility: Any brand
  • - 990 g
More>>>
Short summary description HP Executive 43,9 cm (17.3") Toploader bag Black:
This short summary of the HP Executive 43,9 cm (17.3") Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Executive, Toploader bag, 43,9 cm (17.3"), 990 g

Long summary description HP Executive 43,9 cm (17.3") Toploader bag Black:
This is an auto-generated long summary of HP Executive 43,9 cm (17.3") Toploader bag Black based on the first three specs of the first five spec groups.

HP Executive. Case type: Toploader bag, Maximum screen size: 43,9 cm (17.3"). Weight: 990 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Features
Compatibility
HP ProBook 450 G6; HP ProBook 440 G6; HP ProBook 430 G6; HP ZHAN x13 G2; HP ProBook 445R G6; HP ProBook 455R G6; HP ProBook 445 G6; HP ProBook 455 G6; HP ProBook 470 G5; HP ProBook 450 G5; HP ProBook 440 G5; HP ZHAN 66 Pro G1; HP ProBook 430 G5; HP ProBook 470 G4; HP ProBook 450 G4; HP ProBook 455 G5; HP ProBook 455 G4; HP ProBook 440 G4; HP ProBook 430 G4; HP ProBook 640 G5; HP ProBook 650 G5; HP ProBook 640 G4; HP ProBook 650 G4 Hex Core; HP ProBook 650 G4; HP ProBook 645 G4; HP ProBook 640 G3; HP ProBook 650 G3; HP ProBook 650 G3 Quad Core; HP ProBook 645 G3; HP ProBook 655 G3; HP ProBook x360 11 G4 EE; HP ProBook x360 11 G3 EE; HP ProBook x360 11 G2 EE; HP ProBook x360 11 G1 EE; HP Pro x2 612 G2; HP EliteBook 840 G6 Healthcare Edition; HP EliteBook 840 G5 Healthcare Edition; HP EliteBook x360 1040 G6; HP EliteBook x360 1030 G4; HP EliteBook x360 1040 G5; HP EliteBook x360 1030 G3; HP Elite x2 1013 G4; HP Elite x2 1013 G3; HP EliteBook 1040 G4; HP EliteBook x360 1030 G2; HP Elite x2 1012 G2; HP EliteBook x360 1020 G2; HP Elitebook Folio G1; HP EliteBook 1040 G3; HP Elite x2 1012 G1; HP EliteBook x360 830 G6; HP EliteBook x360 830 G5; HP EliteBook 830 G6; HP EliteBook 836 G6; HP EliteBook 840 G6; HP EliteBook 850 G6; HP EliteBook 745 G6; HP EliteBook 745 G5; HP EliteBook 755 G5; HP EliteBook 840 G5; HP EliteBook 850 G5; HP EliteBook 840r G4; HP EliteBook 830 G5; HP EliteBook 820 G4; HP EliteBook 840 G4; HP EliteBook 850 G4; HP EliteBook 745 G4; HP EliteBook 755 G4; HP EliteBook 735 G6; HP EliteBook 735 G5; HP ZHAN 99 G1 Mobile Workstation; HP ZBook 14u G6 Mobile Workstation; HP ZBook 15u G6 Mobile Workstation; HP ZBook 15v G5 Mobile Workstation; HP ZBook 15 G6 Mobile Workstation; HP ZBook 15 G5 Mobile Workstation; HP ZBook 17 G6 Mobile Workstation; HP ZBook 17 G5 Mobile Workstation; HP ZBook 14u G5 Mobile Workstation; HP ZBook 15u G5 Mobile Workstation; HP EliteBook 1050 G1; HP ZBook Studio G5 Mobile Workstation; HP ZBook Studio G4 Mobile Workstation; HP ZBook 17 G4 Mobile Workstation; HP ZBook x2 G4 Detachable Workstation; HP ZBook Studio x360 G5 Convertible Workstation; HP ZBook 14u G4 Mobile Workstation; HP ZBook 15u G4 Mobile Workstation; HP ZBook 15 G4 Mobile Workstation; HP Chromebook x360 14 G1; HP Chromebook 11A G6 EE; HP Chromebook x360 11 G2 EE; HP Chromebook 11 G7 EE; HP Chromebook 14A G5; HP Chromebook 14 G5; HP Chromebook 11 G6 EE; HP Chromebook x360 11 G1 EE; HP Chromebook 11 G5 EE; HP Chromebook 11 G4 EE; HP Chromebok 13 G1 EE; HP Chromebook 11 G5; HP Stream 11 Pro G5; HP Stream 14 Pro G3; HP Stream 14 Pro G1; HP Stream 11 Pro G3; HP Spectre Pro x360 G1 Convertible PC; HP Spectre Pro x360 G2 Convertible PC; HP EliteBook 1030 G1
Maximum screen size *
43,9 cm (17.3")
Case type *
Toploader bag
Product main color *
Black
Brand compatibility *
Any brand
Country of origin
China
Quantity
1
HP segment
Business
Weight & dimensions
Width
450 mm
Depth
98 mm
Height
320 mm
Weight
990 g
Logistics data
Harmonized System (HS) code
84733080