location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive 15.6 Backpack 39,6 cm (15.6") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive 15.6 Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD07AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Executive 15.6 Backpack 39,6 cm (15.6") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack 39,6 cm (15.6") Black
  • - Brand compatibility: HP
  • - Carrying handle(s)
  • - 870 g
More>>>
Short summary description HP Executive 15.6 Backpack 39,6 cm (15.6") Black:
This short summary of the HP Executive 15.6 Backpack 39,6 cm (15.6") Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Executive 15.6 Backpack, Backpack, 39,6 cm (15.6"), 870 g

Long summary description HP Executive 15.6 Backpack 39,6 cm (15.6") Black:
This is an auto-generated long summary of HP Executive 15.6 Backpack 39,6 cm (15.6") Black based on the first three specs of the first five spec groups.

HP Executive 15.6 Backpack. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s). Weight: 870 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack
Product main color *
Black
Brand compatibility *
HP
Front pocket
Yes
Carrying handle(s)
Yes
Country of origin
China
Features
HP segment
Business
Weight & dimensions
Width
275 mm
Depth
432 mm
Height
155 mm
Weight
870 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
HP Executive 15.6 Backpack 39,6 cm (15.6") Black HP Executive 15.6 Backpack 39,6 cm (15.6") Black
(show image)
6KD07AA Executive 15.6 Backpack 0.00
(excl. VAT)
0 (incl. VAT)