location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive 17.3 backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive 17.3 Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD05AA#ABB
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description HP Executive 17.3 backpack Black:
This short summary of the HP Executive 17.3 backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Executive 17.3 Backpack

Long summary description HP Executive 17.3 backpack Black:
This is an auto-generated long summary of HP Executive 17.3 backpack Black based on the first three specs of the first five spec groups.

HP Executive 17.3 Backpack. Product main color: Black, Country of origin: CHN, HP segment: Business. Width: 390 mm, Depth: 465 mm, Height: 175 mm

Features
Product main color *
Black
Country of origin
CHN
HP segment
Business
Weight & dimensions
Width *
390 mm
Depth *
465 mm
Height *
175 mm
Weight
1,03 kg