location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin NE-01 Notebook Case 39,1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NE-01 Notebook Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N001
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin NE-01 Notebook Case 39,1 cm (15.4")
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39,1 cm (15.4")
  • - Nylon
  • - 2 kg
More>>>
Short summary description Belkin NE-01 Notebook Case 39,1 cm (15.4"):
This short summary of the Belkin NE-01 Notebook Case 39,1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin NE-01 Notebook Case, 39,1 cm (15.4"), 2 kg

Long summary description Belkin NE-01 Notebook Case 39,1 cm (15.4"):
This is an auto-generated long summary of Belkin NE-01 Notebook Case 39,1 cm (15.4") based on the first three specs of the first five spec groups.

Belkin NE-01 Notebook Case. Maximum screen size: 39,1 cm (15.4"). Weight: 2 kg

Brand Image Article code product Stock Price from
Belkin

Belkin NE-WTL Ladies Leather Tote Bag 33 cm (13") Black
(show image)
F8L008EA NE-WTL Ladies Leather Tote Bag 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin NE-07 Notebook Bag Cream 39,1 cm (15.4") Messenger case
(show image)
F8N004EACRM NE-07 Notebook Bag Cream 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin NE-01 Notebook Case 39,1 cm (15.4") Briefcase Black
(show image)
F8N001EA NE-01 Notebook Case 0.00
(excl. VAT)
0 (incl. VAT)