location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patriot Memory Viper 4 PV48G300C6K memory module 8 GB 2 x 4 GB DDR4 3000 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patriot Memory Check ‘Patriot Memory’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viper 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PV48G300C6K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV48G300C6K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0814914020241 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Patriot Memory’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patriot Memory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Patriot Memory Viper 4 PV48G300C6K memory module 8 GB 2 x 4 GB DDR4 3000 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/Server 8 GB DDR4 3000 MHz Quad-channel
  • - 288-pin DIMM 2 x 4 GB
  • - CAS latency: 15
  • - 1.2 V
More>>>
Short summary description Patriot Memory Viper 4 PV48G300C6K memory module 8 GB 2 x 4 GB DDR4 3000 MHz:
This short summary of the Patriot Memory Viper 4 PV48G300C6K memory module 8 GB 2 x 4 GB DDR4 3000 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Patriot Memory Viper 4 PV48G300C6K, 8 GB, 2 x 4 GB, DDR4, 3000 MHz, 288-pin DIMM

Long summary description Patriot Memory Viper 4 PV48G300C6K memory module 8 GB 2 x 4 GB DDR4 3000 MHz:
This is an auto-generated long summary of Patriot Memory Viper 4 PV48G300C6K memory module 8 GB 2 x 4 GB DDR4 3000 MHz based on the first three specs of the first five spec groups.

Patriot Memory Viper 4 PV48G300C6K. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR4, Memory clock speed: 3000 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15

Source Review comments Score
tomshardware.com
Updated:
2020-01-01 17:58:19
Credit: PatriotBlackouts may be a problem for human memory, but Patriot hopes its new Viper 4 Blackout will be the name you remember when it comes to DDR4 for AMD. Its Viper 4 Blackout series spans a range from 8GB (2x 4GB) DDR4-3000 to 16GB (2x 8GB) DD...
0%
pureoverclock.com
Updated:
2020-01-01 17:58:22
We are in the future and DDR4 is standardized, largely in part to AMD getting caught up to it with X370. More importantly, LED RAM is widely available with RGB options a plenty. Naturally, someone might wonder what will this RAM kit from Patriot Viper to...
Good Amazing Overclocking Performance, Sturdy and Aggressively Designed Heat Spreader, Red LED Lighting...
Bad Only two LED color choices between red and white...
Bottom line High overclocking potential and awesome looks should put this RAM on your radar, especially if you plan on a red gaming scheme for your build...
0%
madshrimps.be
Updated:
2020-01-01 17:58:22
At first we would like to thank Patriot Memory for offering a sample of their Viper 4 Series DDR4 32GB 3000MHz Memory Kit for testing and reviewing.“ Mission StatementTo be the vendor of choice for the computer and consumer electronic industries with a co...
Bottom line The Viper 4 Series DDR4 32GB 3000MHz kit from Patriot Memory is not as flashy as other RGB offerings we have tested from other manufacturers, but comes with a good quality aluminum heat spreader for fast heat dissipation, while using the airflow inside th...
0%
madshrimps.be
Updated:
2020-01-01 17:58:27
At first we would like to thank Patriot Memory for offering a sample of their Viper 4 Series DDR4 16GB 2400MHz Memory Kit for testing and reviewing.“ Mission StatementTo be the vendor of choice for the computer and consumer electronic industries with a co...
Bottom line The revised Viper 4 version with black PCB looks considerably better than the initial one which sported a green one and now also matches the heatsink color scheme; also, if you do have a black/red color scheme on your motherboard, this kit will fit right...
0%
neoseeker.com
Updated:
2020-01-01 17:58:27
When Intel released its latest X99 platform and Haswell-E extreme processors, most big players in the computer memory were ready with several products of their own that offered a new memory standard in the form of DDR4 memory kits. These kits come with hi...
Bottom line As expected, the Patriot Viper 4 16GB DDR4 3000MHz memory kit demonstrated great performance across the multiple benchmarks used in this review. The impressive advertised 3000MHz speed is available out of the box with very minimal effort, while providing...
0%
thinkcomputers.org
Updated:
2020-01-01 17:58:27
Patriot is no newcomer to memory and their Viper line has been around as long as I can remember. The Viper 4 series sits as the mid-range offering in their DDR4 memory line with the Viper Extreme sitting at the high-end and the Signature Line being more t...
Good Great overall performance, 3-part aluminum heatspreader, Sleek red and black design, Lifetime warranty, XMP 2.0 compliant...
Bad Not much overclocking headroom...
Bottom line The three-part aluminum heatspreader / heatsink is pretty heavy duty and will have no problem with the thermal load that you put on these modules. While the heatsink does stick up above the modules, it is not overly large so clearance should really not be...
90%
overclockers.com
Updated:
2020-01-01 17:58:27
At the beginning of January this year, Patriot launched their Viper 4 line of DDR4 memory. The kits are designed for Intel's X99 chipset and come in varying quad-channel capacities and speeds. Today's review sample is the 16 GB DDR4-3000 MHz kit (PV416G30...
Bottom line As DDR4 memory continues to evolve, we're beginning to see prices reduce and higher speeds becoming the norm. When DDR4 first hit the market, you couldn't touch a 16 GB 3000 MHz kit for under $400. Today, they are available for around $300, which is a p...
0%
Country Distributor
Deutschland 1 distributor(s)