location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MNED2AE/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 3,8 GHz
  • - 68,6 cm (27") 5K Ultra HD 5120 x 2880 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 2 TB Fusion Drive Card reader integrated
  • - AMD Radeon Pro 580 8 GB
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - macOS Sierra 10.12
More>>>
Short summary description Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68,6 cm (27"), 5K Ultra HD, Intel® Core™ i5, 8 GB, 2 TB, macOS Sierra 10.12

Long summary description Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3,8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: Fusion Drive. Discrete graphics card model: AMD Radeon Pro 580. Built-in camera. Operating system installed: macOS Sierra 10.12. Product color: Silver

Brand Image Article code product Stock Price from
Apple

Apple iMac Intel® Core™ i5 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK462D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54,6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK452D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK442D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK142D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4690 68,6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB Fusion Drive AMD Radeon R9 M290X Mac OS X 10.10 Yosemite Wi-Fi 5 (802.11ac) Silver
(show image)
MF886D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4670 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 775M Mac OS X 10.8 Mountain Lion Silver
(show image)
ME089D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4570 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 755M Mac OS X 10.8 Mountain Lion Wi-Fi 5 (802.11ac) Silver
(show image)
ME088D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4570S 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Mac OS X 10.8 Mountain Lion Wi-Fi 5 (802.11ac) Silver
(show image)
ME087D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4570R 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver
(show image)
ME086D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-3470 68,6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver
(show image)
MD096D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)