Philips logo

Philips Sonicare HX8444/20 electric flosser Mint colour, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93585
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Sonicare HX8444/20 electric flosser Mint colour, White:

Philips Sonicare HX8444/20, Mint colour, White, 1 min, Battery, Built-in, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare HX8444/20 electric flosser Mint colour, White:

Philips Sonicare HX8444/20. Product color: Mint colour, White, Operating time: 1 min. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.