location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView PC 4-port KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView PC 4-port KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV400PS2-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Vertiv SwitchView PC 4-port KVM switch:
This short summary of the Vertiv SwitchView PC 4-port KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView PC 4-port KVM Switch, 2048 x 1536 pixels

Long summary description Vertiv SwitchView PC 4-port KVM switch:
This is an auto-generated long summary of Vertiv SwitchView PC 4-port KVM switch based on the first three specs of the first five spec groups.

Vertiv SwitchView PC 4-port KVM Switch. Maximum resolution: 2048 x 1536 pixels. Data link protocols: Supports PS/2 platform, Power supply type: PC PS2, Dimensions (WxDxH): 209,5 x 142,2 x 44,5 mm

Performance
Maximum resolution *
2048 x 1536 pixels
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data link protocols
Supports PS/2 platform
Power supply type
PC PS2
Other features
I/O ports
Supported Hardware: Monitors - (VGA, SVGA, XGA, QVGA, SXGA, UXGA, QXGA) Maximum resolution of 2048 X1536@ 85Hz with 400MHz of throughput Peripherals - PS/2 Keyboard, PS/2 Mouse, IntelliMouse (PS/2 only), IBM Scroll Point, Logitech 2 Button, Logitech Trackball Scroller, Microsoft Trackball Scroller, Microsoft Scroller, Microsoft Intelleye Five Button
Dimensions (WxDxH)
209,5 x 142,2 x 44,5 mm
Compatibility
Computers PS2
Compliance industry standards
EN55022 Class B, EN55024, 61000-3-2, 61000-3-3, FCC 15 Class B, VCCI Class B, CE, Ctick
Compatible operating systems
Multi-PC applications in the home or office.
Brand Image Article code product Stock Price from
Vertiv 1160ES-INT 16-port KVM switch Rack mounting Vertiv 1160ES-INT 16-port KVM switch Rack mounting
(show image)
1160ES-INT 1160ES-INT 16-port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)