location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NCM-JHW13-25 cable organizer Wall Cable holder Silver 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NCM-JHW13-25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NCM-JHW13-25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236098 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:53:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite NCM-JHW13-25 cable organizer Wall Cable holder Silver 25 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall Cable holder
  • - Steel
  • - Silver
  • - 25 pc(s)
More>>>
Short summary description Tripp Lite NCM-JHW13-25 cable organizer Wall Cable holder Silver 25 pc(s):
This short summary of the Tripp Lite NCM-JHW13-25 cable organizer Wall Cable holder Silver 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NCM-JHW13-25, Cable holder, Wall, Steel, Silver

Long summary description Tripp Lite NCM-JHW13-25 cable organizer Wall Cable holder Silver 25 pc(s):
This is an auto-generated long summary of Tripp Lite NCM-JHW13-25 cable organizer Wall Cable holder Silver 25 pc(s) based on the first three specs of the first five spec groups.

Tripp Lite NCM-JHW13-25. Type: Cable holder, Purpose: Wall, Product color: Silver. Width: 35,6 mm, Depth: 33 mm, Height: 104,9 mm. Package width: 177,8 mm, Package depth: 198,1 mm, Package height: 71,1 mm. Quantity per pack: 25 pc(s)

Features
Purpose *
Wall
Type *
Cable holder
Product color
Silver
Material
Steel
Country of origin
China
Certification
REACH, TIA-56B-C, TIA-569-C, ISO/IEC 14763-2
Weight & dimensions
Width
35,6 mm
Depth
33 mm
Height
104,9 mm
Weight & dimensions
Weight
60 g
Packaging data
Package width
177,8 mm
Package depth
198,1 mm
Package height
71,1 mm
Package weight
1,63 kg
Packaging content
Quantity per pack *
25 pc(s)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite NCM-JHC13-25 cable organizer Ceiling Cable holder Silver 25 pc(s) Tripp Lite NCM-JHC13-25 cable organizer Ceiling Cable holder Silver 25 pc(s)
(show image)
NCM-JHC13-25 NCM-JHC13-25 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NCM-JHC20-25 cable organizer Wall Cable holder Silver 25 pc(s) Tripp Lite NCM-JHC20-25 cable organizer Wall Cable holder Silver 25 pc(s)
(show image)
NCM-JHC20-25 NCM-JHC20-25 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s) Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s)
(show image)
NCM-JHW40-25 NCM-JHW40-25 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NCM-JHC08-25 cable organizer Ceiling Cable holder Silver 25 pc(s) Tripp Lite NCM-JHC08-25 cable organizer Ceiling Cable holder Silver 25 pc(s)
(show image)
NCM-JHC08-25 NCM-JHC08-25 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NCM-JHW08-25 cable organizer Wall Cable holder Silver 25 pc(s) Tripp Lite NCM-JHW08-25 cable organizer Wall Cable holder Silver 25 pc(s)
(show image)
NCM-JHW08-25 NCM-JHW08-25 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NCM-JHW20-25 cable organizer Wall Cable holder Silver 25 pc(s) Tripp Lite NCM-JHW20-25 cable organizer Wall Cable holder Silver 25 pc(s)
(show image)
NCM-JHW20-25 NCM-JHW20-25 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)