location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-F19BT-PT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-F19BT-PT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAF19BTPTE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769458286
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:52
The date of the most recent change of the data-sheet in Icecat's system
JVC HAF19BTPTE user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC HA-F19BT-PT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pink Calls/Music In-ear Headset
  • - Wireless USB connectivity Bluetooth 5.0 10 m
  • - Intraaural 20 - 20000 Hz 16 Ω
  • - Microphone type: In-line
  • - Built-in battery
More>>>
Short summary description JVC HA-F19BT-PT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Pink:
This short summary of the JVC HA-F19BT-PT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Pink data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-F19BT-PT, Wireless, 20 - 20000 Hz, Calls/Music, 11 g, Headset, Pink

Long summary description JVC HA-F19BT-PT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Pink:
This is an auto-generated long summary of JVC HA-F19BT-PT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Pink based on the first three specs of the first five spec groups.

JVC HA-F19BT-PT. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 0,5 m. Weight: 11 g. Product color: Pink

Brand Image Article code product Stock Price from
JVC

JVC HA-F19M-PT Headset Wired In-ear Calls/Music Grey, Pink
(show image)
HAF19MPTE HA-F19M-PT 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-GC Headset Wired In-ear Calls/Music Cream, Green
(show image)
HAF19MGCE HA-F19M-GC 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-AH Headset Wired In-ear Calls/Music Blue, Grey
(show image)
HAF19MAHE HA-F19M-AH 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue
(show image)
HAF19BTAHE HA-F19BT-AH 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-RB Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Red
(show image)
HAF19BTRBE HA-F19BT-RB 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-GC Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Cream, Green
(show image)
HAF19BTGCE HA-F19BT-GC 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-RB Headset Wired In-ear Calls/Music Red
(show image)
HAF19MRBE HA-F19M-RB 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red
(show image)
HAFX103BTRE HA-FX103BTRE 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTGE Headset Wireless Neck-band Bluetooth Black, Red
(show image)
HAFX103BTGE HA-FX103BTGE 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTAE Headset Wireless Neck-band Calls/Music Bluetooth Black, Blue
(show image)
HAFX103BTAE HA-FX103BTAE 0.00
(excl. VAT)
0 (incl. VAT)