Allied Telesis Redundant Power Supply Module, 450 W, 100 - 240 V, 0 - 40 °C, -25 - 70 °C, 5 - 85%, 2,1 kg
Allied Telesis Redundant Power Supply Module. Total power: 450 W, AC input voltage: 100 - 240 V. Weight: 2,1 kg. Dimensions (WxDxH): 230 x 90 x 62 mm