location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips V Line 273V5LHAB/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
273V5LHAB/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
273V5LHAB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581689919 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 675018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:16:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips V Line 273V5LHAB/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 68,6 cm (27") LED TFT
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 300 cd/m² 1000:1
  • - 19,65 W
More>>>
Short summary description Philips V Line 273V5LHAB/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Philips V Line 273V5LHAB/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips V Line 273V5LHAB/00, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips V Line 273V5LHAB/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Philips V Line 273V5LHAB/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Philips V Line 273V5LHAB/00. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colours
SmartResponse
1 ms
Pixel pitch
0,311 x 0,311 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
59,8 cm
Viewable size, vertical
33,6 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Colour gamut standard
sRGB
Performance
Component video sync
Separate sync, Sync-on-green (SOG)
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Home
Product color *
Black
Heavy metals free
Hg (mercury), Pb (lead)
Certification
BSMI, CE Mark, FCC Class B, GOST, PSB, SASO, SEMKO, TCO Certified, TUV/ISO9241-307, cETLus, WEEE
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Audio input
No
Headphone out *
Yes
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
19,65 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
42 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), VGA
Manual
Yes
Weight & dimensions
Width (with stand)
646 mm
Depth (with stand)
240 mm
Height (with stand)
471 mm
Weight (with stand)
4,53 kg
Width (without stand)
646 mm
Depth (without stand)
57 mm
Height (without stand)
398 mm
Weight (without stand)
4 kg
Packaging data
Package width
698 mm
Package depth
139 mm
Package height
482 mm
Package weight
6,17 kg
Package type
Box
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No
Recommended resolution
1920 x 1080 @ 60 Hz
Recyclable packaging material
100%
Energy efficiency class (old)
A
Mean time between failures (MTBF)
30000 h
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)