location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens optiPoint 420 advance Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
optiPoint 420 advance
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30250-F600-A189
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens optiPoint 420 advance Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Speakerphone
  • - LCD
  • - Power over Ethernet (PoE) Plug and Play DC-in jack
More>>>
Short summary description Siemens optiPoint 420 advance Black:
This short summary of the Siemens optiPoint 420 advance Black data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens optiPoint 420 advance, Speakerphone, Black

Long summary description Siemens optiPoint 420 advance Black:
This is an auto-generated long summary of Siemens optiPoint 420 advance Black based on the first three specs of the first five spec groups.

Siemens optiPoint 420 advance. Speakerphone. Product color: Black

Design
Product color *
Black
Phone features
Speakerphone *
Yes
Call management
Redialing
Yes
Call forwarding
Yes
Call log entries
20
Call waiting
Yes
Explicit call transfer
Yes
Speed dialing
Yes
Call screening
Yes
Call hold
Yes
Call blocking
Yes
On-hook dialing
Yes
Management features
Volume control
Digital
Display
Display
LCD
Display number of lines
4 lines
Ports & interfaces
Power over Ethernet (PoE)
Yes
USB 2.0 ports quantity
1
Wireless connection
No
Plug and Play
Yes
DC-in jack
Yes
Certificates
Certification
CE, UL, CSA, FCC P. 68 (CFR 47), FCC P. 15 (CFR 47) Cl. B, EMC EN 55022, EN 60 950, EC TBA 8
Weight & dimensions
Weight
862 g
Other features
Mac compatibility
No
Dimensions (WxDxH)
215 x 220 x 72 mm
Full duplex
Yes
Cabling technology
Cat.5
Security algorithms
EAP-TLS, SRTP
Internet connection required
Yes
Ethernet LAN (RJ-45) ports
2
Brand Image Article code product Stock Price from
Siemens optiPoint 410 economy plus White Siemens optiPoint 410 economy plus White
(show image)
L30250-F600-A720 optiPoint 410 economy plus 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 advance White Siemens optiPoint 410 advance White
(show image)
L30250-F600-A186 optiPoint 410 advance 0.00
(excl. VAT)
0 (incl. VAT)