Tripp Lite logo

Tripp Lite DMFC3265M signage display mount 165,1 cm (65") Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77573
Info modified on:
14 Mar 2024, 19:44:09
Short summary description Tripp Lite DMFC3265M signage display mount 165,1 cm (65") Black:

Tripp Lite DMFC3265M, 40 kg, 81,3 cm (32"), 165,1 cm (65"), 200 x 200 mm, 600 x 400 mm

Long summary description Tripp Lite DMFC3265M signage display mount 165,1 cm (65") Black:

Tripp Lite DMFC3265M. Maximum weight capacity: 40 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 165,1 cm (65"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.