location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS110D0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS110D0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038986636728
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 438097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 02:19:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 9 kg
  • - Minimum screen size: 33 cm (13") Maximum screen size: 81,3 cm (32")
  • - Number of displays supported: 1
  • - Clamp/Bolt-through Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Gas spring Height adjustment Tilt adjustment
  • - Cable management
  • - Aluminium Black
Long product name AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black :
The short editorial description of AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black

AS110D0 Single Arm - AOC AS110 single monitor arm with swivel-and-tilt function
More>>>
AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black:
The official marketing text of AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black as supplied by the manufacturer

AOC AS110 single monitor arm with swivel-and-tilt function
Tidy and organized: The AOC AS110 grants you the perfect view at every angle. The swivel-and-tilt function of the monitor arm allows you to quickly align your display in any direction, vertically and horizontally, so you have the best overview of the action on your screen. On top of that, it turns your gaming station into a professional-looking setup with perfect cable management.

Short summary description AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black:
This short summary of the AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

AOC AS110D0, Clamp/Bolt-through, 9 kg, 33 cm (13"), 81,3 cm (32"), 100 x 100 mm, Black

Long summary description AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black:
This is an auto-generated long summary of AOC AS110D0 monitor mount / stand 81,3 cm (32") Desk Black based on the first three specs of the first five spec groups.

AOC AS110D0. Mounting: Clamp/Bolt-through, Maximum weight capacity: 9 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 81,3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -90 - 90°, Tilt angle range: -45 - 60°. Product color: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
9 kg
Maximum screen size *
81,3 cm (32")
Mounting
Clamp/Bolt-through
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Clamp mount desk thickness (max)
10,5 cm
Grommet mount desk thickness (max)
8,3 cm
Mounting hole range
7 - 87 mm
Ergonomics
Height adjustment
Yes
Height adjustment type
Gas spring
Adjustable depth
Yes
Depth adjustment range
0 - 460 mm
Tilt adjustment
Yes
Tilt angle range
-45 - 60°
Swivel angle range
-90 - 90°
Pivot angle
0 - 360°
Cable management
Yes
Design
Housing material
Aluminium
Product color *
Black
Weight & dimensions
Width
280 mm
Depth
120 mm
Height
410 mm
Weight
2,4 kg
Packaging data
Package width
280 mm
Package depth
120 mm
Package height
410 mm
Package weight
3 kg
Packaging content
Packaging content
User Manual, Monitor Arm, Clamp mount, Grommet mount, Installation materials
Other features
Height (max)
58 cm
VESA mounting
Yes
Technical details
Height adjustment
32 cm
Pivot
Yes
Weight (with stand)
2,4 kg
Adjustment type
Gas spring
Display diagonal
68,6 cm (27")
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)