location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 15 9570 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5JCMM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184260869
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL XPS 15 9570 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Platinum, Silver
  • - Intel® Core™ i7 i7-8750H 2,2 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1050 Ti 4 GB NVIDIA G-SYNC Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium-Ion (Li-Ion) 97 Wh 130 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL XPS 15 9570 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver:
This short summary of the DELL XPS 15 9570 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 15 9570, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL XPS 15 9570 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver:
This is an auto-generated long summary of DELL XPS 15 9570 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Platinum, Silver based on the first three specs of the first five spec groups.

DELL XPS 15 9570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black, Platinum, Silver

Design
Product type *
Laptop
Product color *
Black, Platinum, Silver
Form factor *
Clamshell
Housing material
Aluminium, Carbon fibre
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display bezel technology
InfinityEdge
Pixel pitch
0,179 x 0,179 mm
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8750H
Processor cores
6
Processor threads
12
Processor boost frequency
4,1 GHz
Processor frequency *
2,2 GHz
System bus rate
8 GT/s
Processor cache
9 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Stepping
U0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
1,7 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
No
CUDA
Yes
CUDA cores
768
Audio
Audio chip
Realtek ALC3266CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0,92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Wi-Fi data rate (max)
867 Mbit/s
Antenna type
2x2
WLAN controller model
Killer Wireless-AC 1535
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Ports & interfaces
Charging port type
DC-in jack
PowerShare
Yes
Number of USB ports with PowerShare support
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3YY
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134906
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
97 Wh
Battery voltage
11,4 V
Battery recharge time
4 h
Battery weight
340 g
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6,67 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Fingerprint reader
Yes
Windows Hello
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0,66 G
Non-operating vibration
1,3 G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
357 mm
Depth
235 mm
Height (front)
1,1 cm
Height (rear)
1,7 cm
Weight *
2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
Machined aluminium design
Yes
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Review comments Score
pcworld.com_techhive.com
Updated:
2019-11-13 17:00:54
The laptop world is a-changing. New CPUs and GPUs—yes, mobile discrete GPUs—are creating a new generation of laptops that are thinner, lighter, and faster than ever, even gaming laptops. We have lots of news from CES to share, as well as first looks and t...
Bottom line The Asus ZenBook Flip might not be quite as elegant and powerful as its primary competition, but it costs a heck of a lot less and can still do the vast majority of the same workloads.Lenovo's IdeaPad Miix 520 is an outstanding Windows tablet in terms of...
0%
91mobiles.com
Updated:
2019-11-13 17:00:54
Confession: I've been a fan of Dell's XPS laptops since their inception in 2010. You see, back when I was in college, I used to own an Inspiron 1525 laptop. And when the brand's XPS notebooks made their debut, I was enamoured by these extreme performance...
Good Impressive 4k touchscreen panel, Powerful hardware, Good keyboard and accurate touchpad, A good all-rounder...
Bad A pricey affair, Not meant for intensive gaming, Weird placement of the webcam, Photos by Raj Rout, ShareTweet, Facebook Comments...
Bottom line During my 10-day stint with Dell's XPS 15 9570, I loved using the laptop so much that it's tough sending it back. Yet, the laptop isn't for meant for everyone. If you're looking for a machine for casual purposes, then the XPS 15 is surely overkill. On the...
80%
neowin.net
Updated:
2019-11-13 17:00:55
I've always been a fan of Dell's XPS 15. Frankly, there aren't a lot of portable PCs out there that use Intel's H-series processors that aren't branded as gaming PCs or workstations. This is still more along the lines of an ultrabook, but with a lot of po...
Bottom line I've always loved Dell's XPS 15 lineup, as I'm always willing to sacrifice battery life for more power. I'm never that far from a power outlet anyway. If that sounds like you, then the XPS 15 is your dream machine.The biggest downside is that you're not g...
90%
topnewreview.com
Updated:
2019-11-13 17:00:55
Yes, the price is a lot for a laptop. But what a laptop! Inside is an i7-8750H processor with no less than six cores, served by 16GB of memory and a 512GB NVMe SSD that achieved write speeds of just over 1,000 and read speeds of just under 2,300 megabytes...
Bottom line There aren't many laptops under £ that can truly claim to do a desktop PCs job, but this is certainly one of them...
100%
notebookcheck.net
Updated:
2019-11-13 17:00:56
Too much power? After checking out the Core i5 and Core i7 SKUs, we're now finally ready to benchmark the Core i9 version of the XPS 15 9570. In short, users are better off investing in more storage, RAM, or faster graphics than to plop down an additional...
Good fast 1 TB Samsing PM981 NVMe SSD, faster than the Core i7-8750H SKU, quiet fans under low-medium load, long battery life...
Bad red and violet could be more accurate out-of-the-box, very marginal boost over the i7-8750H, less stable than the Core i7 SKU, PWM at lower brightness levels...
90%
pcworld.com_techhive.com
Updated:
2019-11-13 17:00:56
You know who has an easy job today? Dell's XPS 15 designer. That's because the popular 15.6-inch laptop gets the upgrade it deserves with Intel's 8th-gen 6-core Core i7 chip. Dell also tucked in a GPU upgrade to make what is ultimately the fastest XPS 15...
Good 6-core 8th gen Core i7 CPU, Faster GeForce GTX 1050 Ti...
Bad Only space for a single M.2 SSD, Low-mounted webcam...
Bottom line The Dell XPS 15 9570 has some shortcomings. Storage is the most obvious. The XPS 15 is designed around the option of a hard drive for budget buyers or an M.2. If you opt for the SSD (which we highly recommend), you generally get the larger 97-watt-hour ba...
80%
notebookcheck.net
Updated:
2019-11-13 17:00:57
More performance – but also better? We already reviewed the base model of the current Dell XPS 15 9570 and now check the more expensive SKU with a faster Core i7 CPU as well as the high-resolution 4K UHD touchscreen. How does the slim chassis handle the a...
Good high quality case with compact footprint, good performance utilization, good accessibility of the components, decent 4K screen, Thunderbolt 3, fast SD reader, decent gaming performance, good speakers...
Bad soft-touch surfaces and touchpad attract fingerprints, coil whine, high color deviations, shorter runtimes compared to the 1080p SKU, mediocre Wi-Fi performance...
90%
notebookcheck.net
Updated:
2019-11-13 17:00:57
More performance – but also better? We already reviewed the base model of the current Dell XPS 15 9570 and now check the more expensive SKU with a faster Core i7 CPU as well as the high-resolution 4K UHD touchscreen. How does the slim chassis handle the a...
Good high quality case with compact footprint, good performance utilization, good accessibility of the components, decent 4K screen, Thunderbolt 3, fast SD reader, decent gaming performance, good speakers...
Bad soft-touch surfaces and touchpad attract fingerprints, coil whine, high color deviations, shorter runtimes compared to the 1080p SKU, mediocre Wi-Fi performance...
90%
hothardware.com
Updated:
2019-11-13 17:00:57
The Dell XPS 15 should look familiar if you're a regular HotHardware reader. We've seen various iterations of this power-users' mobile PC over the past few years, usually with an Editors' Choice logo pegged at the end of the review. The latest version kee...
Good Hexa-core processor and GTX 10 graphics, DCC and gaming performance is top notch, Thin and light design, Stunning InfinityEdge display, Premium materials and build quality, 1080p and 4K display options, Up to 32GB RAM...
Bottom line Speaking of trolls, some folks might complain that the design of this machine hasn't changed much since 2015. We'd say it doesn't have to (with one exception). The aluminum and carbon fiber look still works, and exudes a premium image. At 11-17mm thick an...
90%
laptopmedia.com
Updated:
2019-11-13 17:00:58
This year the representative for the XPS 15 series is the Dell XPS 15 9570. Packed with an Intel 8th generation H processor and an optional GTX 1050 Ti Max-Q inside a 0.45-0.66″ (11-17mm) chassis, the XPS 15 9570 sounds quite tempting. This notebook seems...
Good Premium build quality, Great battery life, even with the smaller 56Wh unit, Good cooling system, 97% sRGB coverage (1080p SHP149A), Thin and light, Lack of PWM above 90 nits (1080p SHP149A), Up to Core i9-8950HK, Easy upgrade and maintenance...
Bad The keyboard could have been better for the price...
Bottom line The Dell XPS 15 9570 is one premium all-rounder. It is light, thin and has a great appearance, as well as an outstanding build quality. This is what you should expect with one of Dell's best notebooks.Although its thin body, the XPS 15 9570 gives you the...
0%
tomshardware.com
Updated:
2019-11-13 17:00:58
Power. Class. Endurance. The Dell XPS 15 ($999.99 to start, $1,499.99 and $1,999.99 as tested) offers them all. Dell's premium mainstream notebook is a reliable, solid choice with its attractive design, vivid display options and long-lasting battery life...
Good Vivid display, Long battery life, Strong performance, Premium design...
Bad Webcam looks up your nose...
Bottom line The Dell XPS 15 is a powerful, well-built machine with long-lasting battery life and a vibrant 4K display option.9/10$1,999.99DellDesignIt ain't broke, so Dell hasn't fixed it. The XPS line hasn't really changed in the last few years...
0%
notebookcheck.net
Updated:
2019-11-13 17:00:59
On the fast lane. Dell's XPS 15 has entered a new year and we have begun by testing the entry-level model. Will the 15-inch device continue to throttle? What battery runtimes can the 97-Wh battery offer? Does the Core i5 offer sufficient performance...
Good high-quality case, compact size, runtimes of up to 16 hours (Wi-Fi test), silent while idling/under low load (office), maximum volume lower than that of predecessor, higher performance than predecessor, components inside easily accessible, display with h...
Bad soft touch surface and touchpad tend to show fingerprints, not ideal Wi-Fi performance, PWM - but only at 10% brightness...
92%
tomsguide.com
Updated:
2020-05-21 21:45:10
Writing this Dell XPS 15 2020 review made me feel okay about ditching my desktop for a few days — and that’s rare. Dell’s latest 15-inch laptop crams 10th Gen Intel power and discrete Nvidia graphics into a slim and attractive package, delivering workstat...
Good Gorgeou, immersive displa, Great overall performanc, Lou, rich speaker, Comfortable keyboard and touchpa...
Bad So-so battery lif, Gets loud under pressur...
Bottom line (Image credit: Tom's Guide)The Dell XPS 15 2020 follows in the footsteps of the new XPS 13 by making small but welcome refinements to one of the best laptops you can buy. The improved, truly bezel-less InfinityEdge display is one of the most immersive and...
0%