location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA 2C982010 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2C982010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2C982010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983003978 show
Category:
Components needed to build a printer.
Printer Kits Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA 2C982010 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Laser
  • - 150000 pages
  • - Black
  • - 1 pc(s)
More>>>
Short summary description KYOCERA 2C982010 printer kit:
This short summary of the KYOCERA 2C982010 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA 2C982010, Laser, 150000 pages, Black, KM-1620/1650/2050, 5 - 35 °C, 8 - 80%

Long summary description KYOCERA 2C982010 printer kit:
This is an auto-generated long summary of KYOCERA 2C982010 printer kit based on the first three specs of the first five spec groups.

KYOCERA 2C982010. Print technology: Laser, Page yield: 150000 pages, Product color: Black. Quantity per pack: 1 pc(s)

Features
Print technology
Laser
Page yield
150000 pages
Product color
Black
Compatibility
KM-1620/1650/2050
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)