location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv LongView Extender KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LongView Extender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV220-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:18:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Vertiv LongView Extender KVM switch:
This short summary of the Vertiv LongView Extender KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv LongView Extender, PS/2, PS/2, VGA, 0 - 40 °C, -20 - 50 °C, 450 g

Long summary description Vertiv LongView Extender KVM switch:
This is an auto-generated long summary of Vertiv LongView Extender KVM switch based on the first three specs of the first five spec groups.

Vertiv LongView Extender. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Weight: 450 g. Power supply type: 110~220V, Dimensions (WxDxH): 206 x 122 x 48 mm, Compliance industry standards: FCC Class A certified, CSA, EN 60950, EN50082, EN55022, UL 1950

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
450 g
Other features
Power supply type
110~220V
I/O ports
Keyboard - 6 pin mini-DIN (PS/2) female Mouse - 6 pin mini-DIN (PS/2) female Display / video - 15 pin HD D-Sub (HD-15) female Serial - 9 pin D-Sub (DB-9) male
Dimensions (WxDxH)
206 x 122 x 48 mm
Compliance industry standards
FCC Class A certified, CSA, EN 60950, EN50082, EN55022, UL 1950
Ports quantity
1
Brand Image Article code product Stock Price from
Vertiv LongView Companion Extender KVM switch Vertiv LongView Companion Extender KVM switch
(show image)
LV820-EU LongView Companion Extender 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv LongView Extender KVM switch Vertiv LongView Extender KVM switch
(show image)
LV420-EU LongView Extender 0.00
(excl. VAT)
0 (incl. VAT)