Zone Evil logo

Zone Evil ZE-GCH02-G video game chair Universal gaming chair Padded seat

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23767
Info modified on:
14 Mar 2024, 19:24:38
Short summary description Zone Evil ZE-GCH02-G video game chair Universal gaming chair Padded seat:

Zone Evil ZE-GCH02-G, Universal gaming chair, 100 kg, Padded seat, Padded backrest, Racing, PC, Universal

Long summary description Zone Evil ZE-GCH02-G video game chair Universal gaming chair Padded seat:

Zone Evil ZE-GCH02-G. Product type: Universal gaming chair, Maximum user weight: 100 kg, Seat type: Padded seat. Seat height (min): 4 cm, Seat height (max): 5 cm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.