Brother logo

Brother LC-1280XLRBWBP ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192932
Info modified on:
27 Nov 2023, 15:37:44
Short summary description Brother LC-1280XLRBWBP ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

Brother LC-1280XLRBWBP, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s), 1200 pages, Multi pack

Long summary description Brother LC-1280XLRBWBP ink cartridge 3 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

Brother LC-1280XLRBWBP. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Color ink page yield: 1200 pages, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.