Cisco logo

Cisco PWR-7200/2 power supply unit 280 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11934
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Cisco PWR-7200/2 power supply unit 280 W:

Cisco PWR-7200/2, 280 W, 100 - 240 V, 4,08 kg, 150 x 241,3 x 85,7 mm

Long summary description Cisco PWR-7200/2 power supply unit 280 W:

Cisco PWR-7200/2. Total power: 280 W, AC input voltage: 100 - 240 V. Weight: 4,08 kg. Dimensions (WxDxH): 150 x 241,3 x 85,7 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.