HP logo

HP OfficeJet Pro 8025 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192936
Info modified on:
17 Oct 2024, 00:32:35
End of life date:
01 Jan 2022
Short summary description HP OfficeJet Pro 8025 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:

HP OfficeJet Pro 8025 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Turquoise

Long summary description HP OfficeJet Pro 8025 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:

HP OfficeJet Pro 8025 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Turquoise

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.