location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N252-048-SH-K patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N252-048-SH-K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N252-048-SH-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236173 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:05:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N252-048-SH-K patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5000 Mbit/s
  • - Ports quantity: 48
  • - Cat5, Cat5e, Cat6
  • - 1U
  • - Silver
More>>>
Short summary description Tripp Lite N252-048-SH-K patch panel 1U:
This short summary of the Tripp Lite N252-048-SH-K patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N252-048-SH-K, 5000 Mbit/s, RJ-45, Cat5, Cat5e, Cat6, Silver, Rack mounting, 1U

Long summary description Tripp Lite N252-048-SH-K patch panel 1U:
This is an auto-generated long summary of Tripp Lite N252-048-SH-K patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N252-048-SH-K. Maximum data transfer rate: 5000 Mbit/s, Connector(s): RJ-45, Cable types supported: Cat5, Cat5e, Cat6. Product color: Silver, Mounting: Rack mounting, Rack capacity: 1U. Package width: 104,1 mm, Package depth: 518,2 mm, Package height: 55,9 mm. Country of origin: Taiwan, Master (outer) case width: 299,7 mm, Master (outer) case length: 523,2 mm

Network
Maximum data transfer rate
5000 Mbit/s
Ports quantity
48
Connector(s)
RJ-45
Cable types supported
Cat5, Cat5e, Cat6
Design
Product color
Silver
Mounting
Rack mounting
Rack capacity
1U
Certification
TAA
Technical details
Compliance certificates
RoHS
Packaging data
Package width
104,1 mm
Package depth
518,2 mm
Packaging data
Package height
55,9 mm
Package weight
2,22 kg
Packaging content
Cable tie(s) included
Yes
Number of cable ties
48
Logistics data
Country of origin
Taiwan
Master (outer) case width
299,7 mm
Master (outer) case length
523,2 mm
Master (outer) case height
180,3 mm
Master (outer) case weight
11,6 kg
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332236170
Brand Image Article code product Stock Price from
Tripp Lite N252A-024-HUSHK patch panel 0.5U Tripp Lite N252A-024-HUSHK patch panel 0.5U
(show image)
N252A-024-HUSHK N252A-024-HUSHK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-SH-K patch panel 1U Tripp Lite N252-024-SH-K patch panel 1U
(show image)
N252-024-SH-K N252-024-SH-K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-HU-SHK patch panel 0.5U Tripp Lite N252-024-HU-SHK patch panel 0.5U
(show image)
N252-024-HU-SHK N252-024-HU-SHK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-P24 patch panel 1U Tripp Lite N252-P24 patch panel 1U
(show image)
N252-P24 N252-P24 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N250-P12 patch panel Tripp Lite N250-P12 patch panel
(show image)
N250-P12 N250-P12 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-OF patch panel 1U Tripp Lite N254-024-OF patch panel 1U
(show image)
N254-024-OF N254-024-OF 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N052-048-1U patch panel Tripp Lite N052-048-1U patch panel
(show image)
N052-048-1U N052-048-1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-048-SH-6A patch panel 1U Tripp Lite N254-048-SH-6A patch panel 1U
(show image)
N254-048-SH-6A N254-048-SH-6A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N250-024-LP patch panel 1U Tripp Lite N250-024-LP patch panel 1U
(show image)
N250-024-LP N250-024-LP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-SH patch panel 1U Tripp Lite N254-024-SH patch panel 1U
(show image)
N254-024-SH N254-024-SH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)