location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 8 Port Gigabit Desktop Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port Gigabit Desktop Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS608GR
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR 8 Port Gigabit Desktop Switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries Switching capacity: 16 Gbit/s
More>>>
Short summary description NETGEAR 8 Port Gigabit Desktop Switch:
This short summary of the NETGEAR 8 Port Gigabit Desktop Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 8 Port Gigabit Desktop Switch, IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, 1000BASE-T, 100BASE-TX, 10BASE-T, 4000 entries, 16 Gbit/s, 1 Gbit/s, 1 MB

Long summary description NETGEAR 8 Port Gigabit Desktop Switch:
This is an auto-generated long summary of NETGEAR 8 Port Gigabit Desktop Switch based on the first three specs of the first five spec groups.

NETGEAR 8 Port Gigabit Desktop Switch. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
4000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
1 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
LED indicators
Link, Power
Safety
UL (UL 60950), CUL, C-Tick, CE Mark
Performance
Compatible operating systems
Windows/Mac OS/NetWare/Linux
Minimum system requirements
UTP Category 5 cables Gigabit Network card
Power
Power consumption (typical)
10 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3,1 kg
Other features
Latency
100 to 100 Mbps: 20 µ. 1000 to 1000 Mbps: 10 µ.
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
177 x 117 x 31 mm
I/O ports
8x UTP ports (auto-speed sensing)
Power requirements
12 VAC, 1A
Electromagnetic emissions
FCC Class A and VCCI Class A, CE Class A
Source Review comments Score
technogog.com
Updated:
2011-10-04 00:49:39
There was a time when it was common to have one computer hooked to the internet and all you needed really was the modem that was provided by your carrier, now though many of use have numerous products that can or need to access the internet. The majo...
Good Silent, Easy to setup and use, Inexpensive...
Bad None really...
Bottom line There’s not much really to say about this product, it works exactly as it should really. The Netgear GS08 is a great choice to add some extra ports to your home network inexpensively. Pros: Silent Easy to setup and use InexpensiveCons: None really...
90%
Brand Image Article code product Stock Price from
NETGEAR 5 Port Gigabit Desktop Switch NETGEAR 5 Port Gigabit Desktop Switch
(show image)
GS605GE 5 Port Gigabit Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)