location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6SL00AA internal solid state drive 2 TB M.2 PCI Express 3.0 NVMe TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6SL00AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6SL00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808832857 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:10:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP 6SL00AA internal solid state drive 2 TB M.2 PCI Express 3.0 NVMe TLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB M.2 PCI Express 3.0
  • - TLC NVMe
  • - Component for: PC/Laptop
More>>>
Short summary description HP 6SL00AA internal solid state drive 2 TB M.2 PCI Express 3.0 NVMe TLC:
This short summary of the HP 6SL00AA internal solid state drive 2 TB M.2 PCI Express 3.0 NVMe TLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6SL00AA, 2 TB, M.2

Long summary description HP 6SL00AA internal solid state drive 2 TB M.2 PCI Express 3.0 NVMe TLC:
This is an auto-generated long summary of HP 6SL00AA internal solid state drive 2 TB M.2 PCI Express 3.0 NVMe TLC based on the first three specs of the first five spec groups.

HP 6SL00AA. SSD capacity: 2 TB, SSD form factor: M.2, Component for: PC/Laptop

Features
SSD capacity *
2 TB
SSD form factor *
M.2
Interface *
PCI Express 3.0
NVMe *
Yes
Memory type *
TLC
Component for *
PC/Laptop
Features
PCI Express interface data lanes
x4
HP segment
Business
Weight & dimensions
Width
22,1 mm
Depth
2,3 mm
Weight
10 g
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)