ATEN logo

ATEN VS1204T video splitter VGA

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107295
Info modified on:
16 Jan 2024, 10:47:03
End of life date:
01 Aug 2021
Short summary description ATEN VS1204T video splitter VGA:

ATEN VS1204T, VGA, VGA, HDB-15, Mini Audio, RJ-45, DC-in, 1920 x 1200 pixels, Black, 300 m

Long summary description ATEN VS1204T video splitter VGA:

ATEN VS1204T. Video port type: VGA, Video out: VGA, Connector(s): HDB-15, Mini Audio, RJ-45, DC-in. Maximum resolution: 1920 x 1200 pixels, Product color: Black, Maximum operating distance: 300 m. Cable types supported: Cat5e. AC input voltage: 5 V, Power consumption (typical): 1,33 W. Dimensions (WxDxH): 74,5 x 200 x 42 mm, Weight: 590 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.